multicomp PRO Adapter 3.5Mm Jack Rohs Compliant Multicomp Pro PSG01803

Description
Adapter 3.5mm Jack RoHS Compliant: Yes o Socket Stereo; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:
Datasheet
Description
Adapter 3.5mm Jack RoHS Compliant: Yes o Socket Stereo; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter 3.5Mm Jack Rohs Compliant Multicomp Pro - 26W6536 - Newark, An Avnet Company
Chicago, IL, United States
Adapter 3.5Mm Jack Rohs Compliant Multicomp Pro
26W6536
Adapter 3.5Mm Jack Rohs Compliant Multicomp Pro 26W6536
Adapter 3.5mm Jack RoHS Compliant: Yes o Socket Stereo; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:

Adapter 3.5mm Jack RoHS Compliant: Yes o Socket Stereo; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26W6536
Product Name Adapter 3.5Mm Jack Rohs Compliant Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1424-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details