multicomp PRO Contact Plating Multicomp Pro PSG01719

Description
Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Description
Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Contact Plating Multicomp Pro, part number 64T8126, features gold-plated contacts, ensuring reliable connectivity and resistance to corrosion. The connector body is constructed from metal, providing durability and stability in various applications. The product is RoHS compliant, making it suitable for environmentally conscious projects. The adapter includes male and female components made of copper, with a plastic handle made of ABS for ease of use. The dielectric material is Bakelite, contributing to the overall performance and insulation of the connector. This product is designed for applications requiring a robust and reliable RCA plug to socket connection.

Datasheet Summary
Powered by GS/AI

The Contact Plating Multicomp Pro, part number 64T8126, features gold-plated contacts, ensuring reliable connectivity and resistance to corrosion. The connector body is constructed from metal, providing durability and stability in various applications. The product is RoHS compliant, making it suitable for environmentally conscious projects. The adapter includes male and female components made of copper, with a plastic handle made of ABS for ease of use. The dielectric material is Bakelite, contributing to the overall performance and insulation of the connector. This product is designed for applications requiring a robust and reliable RCA plug to socket connection.

Suppliers

Company
Product
Description
Supplier Links
Contact Plating Multicomp Pro - 64T8126 - Newark, An Avnet Company
Chicago, IL, United States
Contact Plating Multicomp Pro
64T8126
Contact Plating Multicomp Pro 64T8126
Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64T8126
Product Name Contact Plating Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 180 Housings - 1381-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers