multicomp PRO 1/4" Stereo Jack; No. Of Contacts Multicomp Pro PSG01705

Description
1/4" Stereo Jack; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
1/4" Stereo Jack; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4
Chicago, IL, United States
1/4" Stereo Jack; No. Of Contacts Multicomp Pro
26W6671
1/4" Stereo Jack; No. Of Contacts Multicomp Pro 26W6671
1/4" Stereo Jack; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

1/4" Stereo Jack; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26W6671
Product Name 1/4" Stereo Jack; No. Of Contacts Multicomp Pro
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Through Hole Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mini Banana Plug, Double Stacking, Shorting Link - DB500SL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details