multicomp PRO Din Conn, R/a Jack, 8Pos, Pcb; No. Of Contacts Multicomp Pro PSG01573

Description
DIN CONN, R/A JACK, 8POS, PCB; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Through Hole Right Angle; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIN CONN, R/A JACK, 8POS, PCB; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Through Hole Right Angle; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Conn, R/a Jack, 8Pos, Pcb; No. Of Contacts Multicomp Pro - 24M6399 - Newark, An Avnet Company
Chicago, IL, United States
Din Conn, R/a Jack, 8Pos, Pcb; No. Of Contacts Multicomp Pro
24M6399
Din Conn, R/a Jack, 8Pos, Pcb; No. Of Contacts Multicomp Pro 24M6399
DIN CONN, R/A JACK, 8POS, PCB; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Through Hole Right Angle; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

DIN CONN, R/A JACK, 8POS, PCB; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Through Hole Right Angle; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M6399
Product Name Din Conn, R/a Jack, 8Pos, Pcb; No. Of Contacts Multicomp Pro
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 110207 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Transformer Series: High Density, High Power, Intercoach Couplers -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Paladin ® - 131-3518-21D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details