multicomp PRO Rca Phono, Rcpt, 2Pos, 8.3Mm; No. Of Contacts Multicomp Pro PSG01547

Description
RCA PHONO, RCPT, 2POS, 8.3MM; No. of Contacts:2Contacts; Gender:Socket; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Yellow; External Diameter:8.3mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RCA PHONO, RCPT, 2POS, 8.3MM; No. of Contacts:2Contacts; Gender:Socket; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Yellow; External Diameter:8.3mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rca Phono, Rcpt, 2Pos, 8.3Mm; No. Of Contacts Multicomp Pro - 84AH4270 - Newark, An Avnet Company
Chicago, IL, United States
Rca Phono, Rcpt, 2Pos, 8.3Mm; No. Of Contacts Multicomp Pro
84AH4270
Rca Phono, Rcpt, 2Pos, 8.3Mm; No. Of Contacts Multicomp Pro 84AH4270
RCA PHONO, RCPT, 2POS, 8.3MM; No. of Contacts:2Contacts; Gender:Socket; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Yellow; External Diameter:8.3mm; Product Range:- RoHS Compliant: Yes

RCA PHONO, RCPT, 2POS, 8.3MM; No. of Contacts:2Contacts; Gender:Socket; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Yellow; External Diameter:8.3mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84AH4270
Product Name Rca Phono, Rcpt, 2Pos, 8.3Mm; No. Of Contacts Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DC Micro (M12) receptacle - 888D-F4AC6-0M3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details