multicomp PRO Connector, Rca/phono, Receptacle; No. Of Contacts Multicomp Pro PSG01546

Description
CONNECTOR, RCA/PHONO, RECEPTACLE; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:White; External Diameter:8.3mm; Product Range:- RoHS Compliant: Yes
Description
CONNECTOR, RCA/PHONO, RECEPTACLE; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:White; External Diameter:8.3mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Receptacle; No. Of Contacts Multicomp Pro - 26M2041 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Receptacle; No. Of Contacts Multicomp Pro
26M2041
Connector, Rca/phono, Receptacle; No. Of Contacts Multicomp Pro 26M2041
CONNECTOR, RCA/PHONO, RECEPTACLE; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:White; External Diameter:8.3mm; Product Range:- RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, RECEPTACLE; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:White; External Diameter:8.3mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M2041
Product Name Connector, Rca/phono, Receptacle; No. Of Contacts Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
IEC Connectors - 1886463 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Quick connect
View Details
3 suppliers