multicomp PRO Connector, Stereo Phone, Plug, 3 Position; No. Of Contacts Multicomp Pro PSG01492.

Description
CONNECTOR, STEREO PHONE, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:2.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Description
CONNECTOR, STEREO PHONE, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:2.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Stereo Phone, Plug, 3 Position; No. Of Contacts Multicomp Pro - 24M6364 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stereo Phone, Plug, 3 Position; No. Of Contacts Multicomp Pro
24M6364
Connector, Stereo Phone, Plug, 3 Position; No. Of Contacts Multicomp Pro 24M6364
CONNECTOR, STEREO PHONE, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:2.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

CONNECTOR, STEREO PHONE, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:2.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M6364
Product Name Connector, Stereo Phone, Plug, 3 Position; No. Of Contacts Multicomp Pro
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 180 Contact for 3/0 AWG Cable Silver Plated Wire Contact - 1328g2-bk - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
2 suppliers
Plug, solder terminal, insulated, 3-pole, Audio Plug/Sockets, 3.5 mm - 4832.1311 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
3 suppliers