multicomp PRO Connector, Rca/phono, Plug, 4 Position; No. Of Contacts Multicomp Pro PSG01491

Description
CONNECTOR, RCA/PHONO, PLUG, 4 POSITION; No. of Contacts:4Contacts; Gender:Plug; Pin Diameter:2.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Connector Colour:Black RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCA/PHONO, PLUG, 4 POSITION; No. of Contacts:4Contacts; Gender:Plug; Pin Diameter:2.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Connector Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Plug, 4 Position; No. Of Contacts Multicomp Pro - 24M6363 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug, 4 Position; No. Of Contacts Multicomp Pro
24M6363
Connector, Rca/phono, Plug, 4 Position; No. Of Contacts Multicomp Pro 24M6363
CONNECTOR, RCA/PHONO, PLUG, 4 POSITION; No. of Contacts:4Contacts; Gender:Plug; Pin Diameter:2.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG, 4 POSITION; No. of Contacts:4Contacts; Gender:Plug; Pin Diameter:2.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M6363
Product Name Connector, Rca/phono, Plug, 4 Position; No. Of Contacts Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Standard Housings Pink - 1327G22 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-103-454-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers