multicomp PRO Connector Type A Multicomp Pro PSG00809

Description
Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA Plug x 2; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA Plug x 2; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 64T7458 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
64T7458
Connector Type A Multicomp Pro 64T7458
Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA Plug x 2; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA Plug x 2; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64T7458
Product Name Connector Type A Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
UHF Male, RG58C/U - 8911 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details