multicomp PRO Enclosure, 1.97 X 2.09 X 3.11; Enclosure Type Multicomp Pro PS5WMEP

Description
ENCLOSURE, 1.97" X 2.09" X 3.11"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:79mm; External Width - Metric:53mm; External Depth - Metric:50mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 1.97" X 2.09" X 3.11"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:79mm; External Width - Metric:53mm; External Depth - Metric:50mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1.97 X 2.09 X 3.11; Enclosure Type Multicomp Pro - 07WX0697 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1.97 X 2.09 X 3.11; Enclosure Type Multicomp Pro
07WX0697
Enclosure, 1.97 X 2.09 X 3.11; Enclosure Type Multicomp Pro 07WX0697
ENCLOSURE, 1.97" X 2.09" X 3.11"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:79mm; External Width - Metric:53mm; External Depth - Metric:50mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 1.97" X 2.09" X 3.11"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:79mm; External Width - Metric:53mm; External Depth - Metric:50mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07WX0697
Product Name Enclosure, 1.97 X 2.09 X 3.11; Enclosure Type Multicomp Pro
Length 3.11 inch (79 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
ESP Enclosure - esp enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details