multicomp PRO Enclosure, Power Supply, Plastic, Black; Enclosure Type Multicomp Pro PS2

Description
ENCLOSURE, POWER SUPPLY, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:62mm; External Width - Metric:117mm; External Depth - Metric:63mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, POWER SUPPLY, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:62mm; External Width - Metric:117mm; External Depth - Metric:63mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Power Supply, Plastic, Black; Enclosure Type Multicomp Pro - 07WX0693 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Power Supply, Plastic, Black; Enclosure Type Multicomp Pro
07WX0693
Enclosure, Power Supply, Plastic, Black; Enclosure Type Multicomp Pro 07WX0693
ENCLOSURE, POWER SUPPLY, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:62mm; External Width - Metric:117mm; External Depth - Metric:63mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, POWER SUPPLY, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:62mm; External Width - Metric:117mm; External Depth - Metric:63mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07WX0693
Product Name Enclosure, Power Supply, Plastic, Black; Enclosure Type Multicomp Pro
Length 2.44 inch (62 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228924 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.84 inch (250 mm)
Width 9.84 inch (250 mm)
View Details
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4134 - Newark, An Avnet Company
Specs
Length 3.4 inch (86.3 mm)
Width 3.4 inch (86.3 mm)
Depth 8.66 inch (220 mm)
View Details