multicomp PRO Cable Assy, Hdmi A Plug-Plug, 350Mm; Connector Type A Multicomp Pro PS000273

Description
CABLE ASSY, HDMI A PLUG-PLUG, 350MM; Connector Type A:HDMI A Plug; Connector Type B:HDMI A Plug; Cable Length - Imperial:13.8"; Cable Length - Metric:350mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
CABLE ASSY, HDMI A PLUG-PLUG, 350MM; Connector Type A:HDMI A Plug; Connector Type B:HDMI A Plug; Cable Length - Imperial:13.8"; Cable Length - Metric:350mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, HDMI A Plug to Plug, measures 350mm in length and features HDMI 2.0 Type A connectors on both ends, each with 19 pins. The cable is designed to support resolutions up to 4K*2K at 60Hz, making it suitable for high-definition applications. It has a maximum contact resistance of 2,Ѷ and a minimum insulation resistance of 10M,Ѷ at DC 300V for 10ms. The cable is constructed with a black jacket and is compliant with RoHS standards. This product is ideal for engineers seeking a reliable HDMI connection for their projects.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, HDMI A Plug to Plug, measures 350mm in length and features HDMI 2.0 Type A connectors on both ends, each with 19 pins. The cable is designed to support resolutions up to 4K*2K at 60Hz, making it suitable for high-definition applications. It has a maximum contact resistance of 2,Ѷ and a minimum insulation resistance of 10M,Ѷ at DC 300V for 10ms. The cable is constructed with a black jacket and is compliant with RoHS standards. This product is ideal for engineers seeking a reliable HDMI connection for their projects.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Hdmi A Plug-Plug, 350Mm; Connector Type A Multicomp Pro - 85AC2139 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Hdmi A Plug-Plug, 350Mm; Connector Type A Multicomp Pro
85AC2139
Cable Assy, Hdmi A Plug-Plug, 350Mm; Connector Type A Multicomp Pro 85AC2139
CABLE ASSY, HDMI A PLUG-PLUG, 350MM; Connector Type A:HDMI A Plug; Connector Type B:HDMI A Plug; Cable Length - Imperial:13.8"; Cable Length - Metric:350mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSY, HDMI A PLUG-PLUG, 350MM; Connector Type A:HDMI A Plug; Connector Type B:HDMI A Plug; Cable Length - Imperial:13.8"; Cable Length - Metric:350mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85AC2139
Product Name Cable Assy, Hdmi A Plug-Plug, 350Mm; Connector Type A Multicomp Pro
Cable Length 1.15 ft (3.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NR1000 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Measurement Solutions // Cables for NVH-Testing // Adapter cables, multicore cables, breakout boxes and connection adapter // Adapter cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Length 0.9843 ft (3 dm)
Connector Type mini female connector 8-36 UNF, 4-pole
View Details