multicomp PRO Audio Adapter, Hdmi Plug-2 X Hdmi Rcpt; Audio Video Connector A Multicomp Pro PS000254

Description
AUDIO ADAPTER, HDMI PLUG-2 X HDMI RCPT; Audio Video Connector A:HDMI Plug; Audio Video Connector B:HDMI Receptacle x 2; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Description
AUDIO ADAPTER, HDMI PLUG-2 X HDMI RCPT; Audio Video Connector A:HDMI Plug; Audio Video Connector B:HDMI Receptacle x 2; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Audio Adapter, HDMI Plug to HDMI Receptacle vó 2, is designed to facilitate the connection of HDMI devices. It features a 19-pin HDMI male connector on one end and two 19-pin HDMI female receptacles on the other, allowing for dual HDMI output. The adapter has a cable length of 260mm and is constructed with a PVC jacket and gold-plated connectors to ensure reliable signal transmission. It supports video resolutions up to 1080P at 60Hz and has undergone various electronic tests, including insulation resistance and conductive resistance checks. The product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Audio Adapter, HDMI Plug to HDMI Receptacle vó 2, is designed to facilitate the connection of HDMI devices. It features a 19-pin HDMI male connector on one end and two 19-pin HDMI female receptacles on the other, allowing for dual HDMI output. The adapter has a cable length of 260mm and is constructed with a PVC jacket and gold-plated connectors to ensure reliable signal transmission. It supports video resolutions up to 1080P at 60Hz and has undergone various electronic tests, including insulation resistance and conductive resistance checks. The product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Audio Adapter, Hdmi Plug-2 X Hdmi Rcpt; Audio Video Connector A Multicomp Pro - 79AC7258 - Newark, An Avnet Company
Chicago, IL, United States
Audio Adapter, Hdmi Plug-2 X Hdmi Rcpt; Audio Video Connector A Multicomp Pro
79AC7258
Audio Adapter, Hdmi Plug-2 X Hdmi Rcpt; Audio Video Connector A Multicomp Pro 79AC7258
AUDIO ADAPTER, HDMI PLUG-2 X HDMI RCPT; Audio Video Connector A:HDMI Plug; Audio Video Connector B:HDMI Receptacle x 2; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

AUDIO ADAPTER, HDMI PLUG-2 X HDMI RCPT; Audio Video Connector A:HDMI Plug; Audio Video Connector B:HDMI Receptacle x 2; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79AC7258
Product Name Audio Adapter, Hdmi Plug-2 X Hdmi Rcpt; Audio Video Connector A Multicomp Pro
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Socket, PCB terminals, screened, 2-pole, Audio Plug/Sockets, 2.5 mm - 4831.2220 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details