multicomp PRO Din Audio/video Conn, Plug, 5Pos, Pvc; No. Of Contacts Multicomp Pro PS000178

Description
DIN AUDIO/VIDEO CONN, PLUG, 5POS, PVC; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:-; Connector Body Material:Metallised Plastic Body; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
DIN AUDIO/VIDEO CONN, PLUG, 5POS, PVC; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:-; Connector Body Material:Metallised Plastic Body; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Audio/video Conn, Plug, 5Pos, Pvc; No. Of Contacts Multicomp Pro - 69AC6466 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio/video Conn, Plug, 5Pos, Pvc; No. Of Contacts Multicomp Pro
69AC6466
Din Audio/video Conn, Plug, 5Pos, Pvc; No. Of Contacts Multicomp Pro 69AC6466
DIN AUDIO/VIDEO CONN, PLUG, 5POS, PVC; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:-; Connector Body Material:Metallised Plastic Body; Product Range:-; SVHC:No RoHS Compliant: Yes

DIN AUDIO/VIDEO CONN, PLUG, 5POS, PVC; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:-; Connector Body Material:Metallised Plastic Body; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AC6466
Product Name Din Audio/video Conn, Plug, 5Pos, Pvc; No. Of Contacts Multicomp Pro
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM2MK - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Green Coding Pin – Dry - 160-17 - Anderson Power Products
Anderson Power Products
Specs
Connector Type DIN Connector
View Details
3 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details