multicomp PRO Phone Audio Connector, Plug, 4Pos, Cable; No. Of Contacts Multicomp Pro PS000133

Description
PHONE AUDIO CONNECTOR, PLUG, 4POS, CABLE; No. of Contacts:4Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Copper Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PHONE AUDIO CONNECTOR, PLUG, 4POS, CABLE; No. of Contacts:4Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Copper Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone Audio Connector, Plug, 4Pos, Cable; No. Of Contacts Multicomp Pro - 69AC6423 - Newark, An Avnet Company
Chicago, IL, United States
Phone Audio Connector, Plug, 4Pos, Cable; No. Of Contacts Multicomp Pro
69AC6423
Phone Audio Connector, Plug, 4Pos, Cable; No. Of Contacts Multicomp Pro 69AC6423
PHONE AUDIO CONNECTOR, PLUG, 4POS, CABLE; No. of Contacts:4Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Copper Body; Product Range:- RoHS Compliant: Yes

PHONE AUDIO CONNECTOR, PLUG, 4POS, CABLE; No. of Contacts:4Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Copper Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AC6423
Product Name Phone Audio Connector, Plug, 4Pos, Cable; No. Of Contacts Multicomp Pro
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products