multicomp PRO Phone Audio Connector, Plug, 3Pos, Cable; No. Of Contacts Multicomp Pro PS000118

Description
PHONE AUDIO CONNECTOR, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Zinc Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PHONE AUDIO CONNECTOR, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Zinc Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone Audio Connector, Plug, 3Pos, Cable; No. Of Contacts Multicomp Pro - 69AC6408 - Newark, An Avnet Company
Chicago, IL, United States
Phone Audio Connector, Plug, 3Pos, Cable; No. Of Contacts Multicomp Pro
69AC6408
Phone Audio Connector, Plug, 3Pos, Cable; No. Of Contacts Multicomp Pro 69AC6408
PHONE AUDIO CONNECTOR, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Zinc Body; Product Range:- RoHS Compliant: Yes

PHONE AUDIO CONNECTOR, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Zinc Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AC6408
Product Name Phone Audio Connector, Plug, 3Pos, Cable; No. Of Contacts Multicomp Pro
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5779 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details