multicomp PRO Rca Connector, Jack, 1Pos, 8.3Mm, Red; No. Of Contacts Multicomp Pro PS000113

Description
RCA CONNECTOR, JACK, 1POS, 8.3MM, RED; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Brass Body; Connector Colour:Red; External Diameter:8.3mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RCA CONNECTOR, JACK, 1POS, 8.3MM, RED; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Brass Body; Connector Colour:Red; External Diameter:8.3mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rca Connector, Jack, 1Pos, 8.3Mm, Red; No. Of Contacts Multicomp Pro - 69AC6403 - Newark, An Avnet Company
Chicago, IL, United States
Rca Connector, Jack, 1Pos, 8.3Mm, Red; No. Of Contacts Multicomp Pro
69AC6403
Rca Connector, Jack, 1Pos, 8.3Mm, Red; No. Of Contacts Multicomp Pro 69AC6403
RCA CONNECTOR, JACK, 1POS, 8.3MM, RED; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Brass Body; Connector Colour:Red; External Diameter:8.3mm; Product Range:- RoHS Compliant: Yes

RCA CONNECTOR, JACK, 1POS, 8.3MM, RED; No. of Contacts:1Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:Brass Body; Connector Colour:Red; External Diameter:8.3mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AC6403
Product Name Rca Connector, Jack, 1Pos, 8.3Mm, Red; No. Of Contacts Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A55200-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details