multicomp PRO Rca Connector, Plug, 1Pos, 9.3Mm, Red; No. Of Contacts Multicomp Pro PS000108

Description
RCA CONNECTOR, PLUG, 1POS, 9.3MM, RED; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:Copper Body; Connector Colour:Red; External Diameter:9.3mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RCA CONNECTOR, PLUG, 1POS, 9.3MM, RED; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:Copper Body; Connector Colour:Red; External Diameter:9.3mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rca Connector, Plug, 1Pos, 9.3Mm, Red; No. Of Contacts Multicomp Pro - 69AC6398 - Newark, An Avnet Company
Chicago, IL, United States
Rca Connector, Plug, 1Pos, 9.3Mm, Red; No. Of Contacts Multicomp Pro
69AC6398
Rca Connector, Plug, 1Pos, 9.3Mm, Red; No. Of Contacts Multicomp Pro 69AC6398
RCA CONNECTOR, PLUG, 1POS, 9.3MM, RED; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:Copper Body; Connector Colour:Red; External Diameter:9.3mm; Product Range:- RoHS Compliant: Yes

RCA CONNECTOR, PLUG, 1POS, 9.3MM, RED; No. of Contacts:1Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:Copper Body; Connector Colour:Red; External Diameter:9.3mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AC6398
Product Name Rca Connector, Plug, 1Pos, 9.3Mm, Red; No. Of Contacts Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-102-850-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details