The Din Audio/Video Connector, Socket, 7 Position (part number 38AC2211) is designed for panel mounting and features seven contacts with solder termination. The socket case is made from SPCC-SD material with a nickel plating, while the insulator is constructed from P.B.T. The contact pins are brass with silver plating, ensuring good conductivity. This connector has a voltage rating of 100V AC at 1A or 12V DC at 2A maximum. It offers an insulation resistance of over 100M,Ѷ at 500V DC and a dielectric strength of 250V AC for one minute. The connector can withstand a voltage of 1000V AC for one minute. The insertion force is a maximum of 4 kg, and the withdrawal force ranges from 1 to 3.5 kg. The contact resistance is capped at 20m,Ѷ. It operates effectively within a temperature range of 5°C to 70°C and has a life cycle of 5000 to 10,000 mating cycles. This product is RoHS compliant, making it suitable for environmentally conscious projects.
DIN AUDIO/VIDEO CONN, SOCKET, 7POS; No. of Contacts:7Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 38AC2211 |
| Product Name | Din Audio/video Conn, Socket, 7Pos; No. Of Contacts Multicomp Pro |
| Connector Type | Audio / Video; DIN Connector |