multicomp PRO Din Audio/video Conn, Socket, 5Pos; No. Of Contacts Multicomp Pro PS000057

Description
DIN AUDIO/VIDEO CONN, SOCKET, 5POS; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
DIN AUDIO/VIDEO CONN, SOCKET, 5POS; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Audio/video Conn, Socket, 5Pos; No. Of Contacts Multicomp Pro - 38AC2210 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio/video Conn, Socket, 5Pos; No. Of Contacts Multicomp Pro
38AC2210
Din Audio/video Conn, Socket, 5Pos; No. Of Contacts Multicomp Pro 38AC2210
DIN AUDIO/VIDEO CONN, SOCKET, 5POS; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

DIN AUDIO/VIDEO CONN, SOCKET, 5POS; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38AC2210
Product Name Din Audio/video Conn, Socket, 5Pos; No. Of Contacts Multicomp Pro
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm SMA Straight Plug - 150114 - PIC Wire & Cable
Specs
Geometry Straight
View Details
MIL-DTL-38999 Filter Connectors: Series I, II, III and IV. -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details
Paladin ® - 131-5216-21H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details