multicomp PRO Din Audio/video Conn, Socket, 3Pos; No. Of Contacts Multicomp Pro PS000056

Description
DIN AUDIO/VIDEO CONN, SOCKET, 3POS; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
DIN AUDIO/VIDEO CONN, SOCKET, 3POS; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Audio/video Conn, Socket, 3Pos; No. Of Contacts Multicomp Pro - 38AC2209 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio/video Conn, Socket, 3Pos; No. Of Contacts Multicomp Pro
38AC2209
Din Audio/video Conn, Socket, 3Pos; No. Of Contacts Multicomp Pro 38AC2209
DIN AUDIO/VIDEO CONN, SOCKET, 3POS; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

DIN AUDIO/VIDEO CONN, SOCKET, 3POS; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38AC2209
Product Name Din Audio/video Conn, Socket, 3Pos; No. Of Contacts Multicomp Pro
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190605 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details