multicomp PRO Din Conn, Plug, 6Pos, Cable; No. Of Contacts Multicomp Pro PS000054

Description
DIN CONN, PLUG, 6POS, CABLE; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIN CONN, PLUG, 6POS, CABLE; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Conn, Plug, 6Pos, Cable; No. Of Contacts Multicomp Pro - 38AC2207 - Newark, An Avnet Company
Chicago, IL, United States
Din Conn, Plug, 6Pos, Cable; No. Of Contacts Multicomp Pro
38AC2207
Din Conn, Plug, 6Pos, Cable; No. Of Contacts Multicomp Pro 38AC2207
DIN CONN, PLUG, 6POS, CABLE; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

DIN CONN, PLUG, 6POS, CABLE; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38AC2207
Product Name Din Conn, Plug, 6Pos, Cable; No. Of Contacts Multicomp Pro
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190315 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
PCI Express - 10018783-11020RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
View Details
2 suppliers