multicomp PRO Phone Audio Plug, 2.5Mm, 3Pos, Panel; No. Of Contacts Multicomp Pro PS000051

Description
PHONE AUDIO PLUG, 2.5MM, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:2.4mm; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Body; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
PHONE AUDIO PLUG, 2.5MM, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:2.4mm; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Body; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone Audio Plug, 2.5Mm, 3Pos, Panel; No. Of Contacts Multicomp Pro - 38AC2204 - Newark, An Avnet Company
Chicago, IL, United States
Phone Audio Plug, 2.5Mm, 3Pos, Panel; No. Of Contacts Multicomp Pro
38AC2204
Phone Audio Plug, 2.5Mm, 3Pos, Panel; No. Of Contacts Multicomp Pro 38AC2204
PHONE AUDIO PLUG, 2.5MM, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:2.4mm; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Body; Product Range:-; SVHC:No RoHS Compliant: Yes

PHONE AUDIO PLUG, 2.5MM, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:2.4mm; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Body; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38AC2204
Product Name Phone Audio Plug, 2.5Mm, 3Pos, Panel; No. Of Contacts Multicomp Pro
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Socket, solder terminal, screened, 2-pole, Audio Plug/Sockets, 2.5 mm - 4831.2200 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
2 suppliers