multicomp PRO Phone Audio Jack, 2.5Mm, 3Pos, Panel; No. Of Contacts Multicomp Pro PS000050

Description
PHONE AUDIO JACK, 2.5MM, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:2.5mm; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Zinc Body; Product Range:-; SVHC:No SVHC (07-Ju RoHS Compliant: Yes
Datasheet
Description
PHONE AUDIO JACK, 2.5MM, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:2.5mm; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Zinc Body; Product Range:-; SVHC:No SVHC (07-Ju RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone Audio Jack, 2.5Mm, 3Pos, Panel; No. Of Contacts Multicomp Pro - 38AC2203 - Newark, An Avnet Company
Chicago, IL, United States
Phone Audio Jack, 2.5Mm, 3Pos, Panel; No. Of Contacts Multicomp Pro
38AC2203
Phone Audio Jack, 2.5Mm, 3Pos, Panel; No. Of Contacts Multicomp Pro 38AC2203
PHONE AUDIO JACK, 2.5MM, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:2.5mm; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Zinc Body; Product Range:-; SVHC:No SVHC (07-Ju RoHS Compliant: Yes

PHONE AUDIO JACK, 2.5MM, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:2.5mm; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Zinc Body; Product Range:-; SVHC:No SVHC (07-Ju RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38AC2203
Product Name Phone Audio Jack, 2.5Mm, 3Pos, Panel; No. Of Contacts Multicomp Pro
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Socket, PCB terminals, insulated, 3.5 mm, 3-pole, straight, UK-Connector - 4802.2330 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination PCB terminals
View Details
2 suppliers