multicomp PRO Cable Assy, Hdmi A Plug-Plug, 20M; Connector Type A Multicomp Pro PS000029

Description
CABLE ASSY, HDMI A PLUG-PLUG, 20M; Connector Type A:HDMI A Plug; Connector Type B:HDMI A Plug; Cable Length - Imperial:66ft; Cable Length - Metric:20m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
CABLE ASSY, HDMI A PLUG-PLUG, 20M; Connector Type A:HDMI A Plug; Connector Type B:HDMI A Plug; Cable Length - Imperial:66ft; Cable Length - Metric:20m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Hdmi A Plug-Plug, 20M; Connector Type A Multicomp Pro - 24AC9630 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Hdmi A Plug-Plug, 20M; Connector Type A Multicomp Pro
24AC9630
Cable Assy, Hdmi A Plug-Plug, 20M; Connector Type A Multicomp Pro 24AC9630
CABLE ASSY, HDMI A PLUG-PLUG, 20M; Connector Type A:HDMI A Plug; Connector Type B:HDMI A Plug; Cable Length - Imperial:66ft; Cable Length - Metric:20m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSY, HDMI A PLUG-PLUG, 20M; Connector Type A:HDMI A Plug; Connector Type B:HDMI A Plug; Cable Length - Imperial:66ft; Cable Length - Metric:20m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24AC9630
Product Name Cable Assy, Hdmi A Plug-Plug, 20M; Connector Type A Multicomp Pro
Cable Length 65.62 ft (200 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to 0.025″ Square Sockets - 1008 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Low Outgassing Cable Assembly - 60030A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details