multicomp PRO Cable Assy, Hdmi A Plug-Plug, 10M; Connector Type A Multicomp Pro PS000027

Description
CABLE ASSY, HDMI A PLUG-PLUG, 10M; Connector Type A:HDMI A Plug; Connector Type B:HDMI A Plug; Cable Length - Imperial:33ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, HDMI A PLUG-PLUG, 10M; Connector Type A:HDMI A Plug; Connector Type B:HDMI A Plug; Cable Length - Imperial:33ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Hdmi A Plug-Plug, 10M; Connector Type A Multicomp Pro - 24AC9628 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Hdmi A Plug-Plug, 10M; Connector Type A Multicomp Pro
24AC9628
Cable Assy, Hdmi A Plug-Plug, 10M; Connector Type A Multicomp Pro 24AC9628
CABLE ASSY, HDMI A PLUG-PLUG, 10M; Connector Type A:HDMI A Plug; Connector Type B:HDMI A Plug; Cable Length - Imperial:33ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSY, HDMI A PLUG-PLUG, 10M; Connector Type A:HDMI A Plug; Connector Type B:HDMI A Plug; Cable Length - Imperial:33ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24AC9628
Product Name Cable Assy, Hdmi A Plug-Plug, 10M; Connector Type A Multicomp Pro
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to Lead Only, 20 AWG wire - 1011-F - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details
Cable Assembly - 6877A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details