multicomp PRO Cable, Hdmi Plug, 5M, 30Awg, Black; Connector To Connector Multicomp Pro PS000025

Description
CABLE, HDMI PLUG, 5M, 30AWG, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (12-Jan-2017); Connector Type A:HDMI A RoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI PLUG, 5M, 30AWG, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (12-Jan-2017); Connector Type A:HDMI A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi Plug, 5M, 30Awg, Black; Connector To Connector Multicomp Pro - 24AC9626 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Plug, 5M, 30Awg, Black; Connector To Connector Multicomp Pro
24AC9626
Cable, Hdmi Plug, 5M, 30Awg, Black; Connector To Connector Multicomp Pro 24AC9626
CABLE, HDMI PLUG, 5M, 30AWG, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (12-Jan-2017); Connector Type A:HDMI A RoHS Compliant: Yes

CABLE, HDMI PLUG, 5M, 30AWG, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (12-Jan-2017); Connector Type A:HDMI A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24AC9626
Product Name Cable, Hdmi Plug, 5M, 30Awg, Black; Connector To Connector Multicomp Pro
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NAM0-85-U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Measurement Solutions // Cables for NVH-Testing // Adapter cables, multicore cables, breakout boxes and connection adapter // 8-fold IEPE triax multicore cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 16.4 ft (50 dm)
View Details