multicomp PRO Cable, Hdmi Plug, 3M, 30Awg, Black; Connector To Connector Multicomp Pro PS000024

Description
CABLE, HDMI PLUG, 3M, 30AWG, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (12-Jan-2017); Connector Type A:HDMI A RoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI PLUG, 3M, 30AWG, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (12-Jan-2017); Connector Type A:HDMI A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi Plug, 3M, 30Awg, Black; Connector To Connector Multicomp Pro - 24AC9625 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Plug, 3M, 30Awg, Black; Connector To Connector Multicomp Pro
24AC9625
Cable, Hdmi Plug, 3M, 30Awg, Black; Connector To Connector Multicomp Pro 24AC9625
CABLE, HDMI PLUG, 3M, 30AWG, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (12-Jan-2017); Connector Type A:HDMI A RoHS Compliant: Yes

CABLE, HDMI PLUG, 3M, 30AWG, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (12-Jan-2017); Connector Type A:HDMI A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24AC9625
Product Name Cable, Hdmi Plug, 3M, 30Awg, Black; Connector To Connector Multicomp Pro
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Video Converters - 1778810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.4856 ft (1.48 dm)
View Details