multicomp PRO Cable, Hdmi Plug, 2M, 30Awg, Black; Connector To Connector Multicomp Pro PS000023

Description
CABLE, HDMI PLUG, 2M, 30AWG, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (12-Jan-2017); Connector Type A:HDMI A RoHS Compliant: Yes
Description
CABLE, HDMI PLUG, 2M, 30AWG, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (12-Jan-2017); Connector Type A:HDMI A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi Plug, 2M, 30Awg, Black; Connector To Connector Multicomp Pro - 24AC9624 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Plug, 2M, 30Awg, Black; Connector To Connector Multicomp Pro
24AC9624
Cable, Hdmi Plug, 2M, 30Awg, Black; Connector To Connector Multicomp Pro 24AC9624
CABLE, HDMI PLUG, 2M, 30AWG, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (12-Jan-2017); Connector Type A:HDMI A RoHS Compliant: Yes

CABLE, HDMI PLUG, 2M, 30AWG, BLACK; Connector to Connector:HDMI A Plug to HDMI Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (12-Jan-2017); Connector Type A:HDMI A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category HDMI Cables
Product Number 24AC9624
Product Name Cable, Hdmi Plug, 2M, 30Awg, Black; Connector To Connector Multicomp Pro
Connector Type Type A; HDMI A
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1861661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Hdmi
Gender Male-Male
Cable Length 3.28 ft (10 dm)
View Details
DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male, Black color, 28/28/28AWG, 3FT Length - 1321009-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 3 ft (9.14 dm)
View Details
5 suppliers