multicomp PRO Xlr Connector, Plug, 4Pos, Cable; No. Of Contacts Multicomp Pro PS000014

Description
XLR CONNECTOR, PLUG, 4POS, CABLE; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
XLR CONNECTOR, PLUG, 4POS, CABLE; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xlr Connector, Plug, 4Pos, Cable; No. Of Contacts Multicomp Pro - 18AC0110 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Connector, Plug, 4Pos, Cable; No. Of Contacts Multicomp Pro
18AC0110
Xlr Connector, Plug, 4Pos, Cable; No. Of Contacts Multicomp Pro 18AC0110
XLR CONNECTOR, PLUG, 4POS, CABLE; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Plastic Body; Product Range:- RoHS Compliant: Yes

XLR CONNECTOR, PLUG, 4POS, CABLE; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18AC0110
Product Name Xlr Connector, Plug, 4Pos, Cable; No. Of Contacts Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-109-557-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers