multicomp PRO Power Cord, 2.1Mm Dc Plug, 0.5M, Blk; Connector To Connector Multicomp Pro PPW00024

Description
POWER CORD, 2.1MM DC PLUG, 0.5M, BLK; Connector to Connector:2.1mm DC Power Plug to 2.1mm DC Power Plug; Cable Length - Imperial:1.64ft; Cable Length - Metric:0.5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet
Description
POWER CORD, 2.1MM DC PLUG, 0.5M, BLK; Connector to Connector:2.1mm DC Power Plug to 2.1mm DC Power Plug; Cable Length - Imperial:1.64ft; Cable Length - Metric:0.5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, 2.1Mm Dc Plug, 0.5M, Blk; Connector To Connector Multicomp Pro - 59Y7674 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, 2.1Mm Dc Plug, 0.5M, Blk; Connector To Connector Multicomp Pro
59Y7674
Power Cord, 2.1Mm Dc Plug, 0.5M, Blk; Connector To Connector Multicomp Pro 59Y7674
POWER CORD, 2.1MM DC PLUG, 0.5M, BLK; Connector to Connector:2.1mm DC Power Plug to 2.1mm DC Power Plug; Cable Length - Imperial:1.64ft; Cable Length - Metric:0.5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

POWER CORD, 2.1MM DC PLUG, 0.5M, BLK; Connector to Connector:2.1mm DC Power Plug to 2.1mm DC Power Plug; Cable Length - Imperial:1.64ft; Cable Length - Metric:0.5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 59Y7674
Product Name Power Cord, 2.1Mm Dc Plug, 0.5M, Blk; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Sensor & Actuator Cables - 2384578 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 118 inches - 312010-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details