multicomp PRO Sealing Tape, Pvc, 82Ft X 0.24; Adhesive Type Multicomp Pro PPC116

Description
SEALING TAPE, PVC, 82FT X 0.24"; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Black; Roll Length - Imperial:82ft; Roll Length - Metric:25m; Tape Length - Imperial:82ft; Tape Length - Metric:25m; Tape Type:Sealing RoHS Compliant: Yes
Description
SEALING TAPE, PVC, 82FT X 0.24"; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Black; Roll Length - Imperial:82ft; Roll Length - Metric:25m; Tape Length - Imperial:82ft; Tape Length - Metric:25m; Tape Type:Sealing RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sealing Tape, Pvc, 82Ft X 0.24; Adhesive Type Multicomp Pro - 27T6146 - Newark, An Avnet Company
Chicago, IL, United States
Sealing Tape, Pvc, 82Ft X 0.24; Adhesive Type Multicomp Pro
27T6146
Sealing Tape, Pvc, 82Ft X 0.24; Adhesive Type Multicomp Pro 27T6146
SEALING TAPE, PVC, 82FT X 0.24"; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Black; Roll Length - Imperial:82ft; Roll Length - Metric:25m; Tape Length - Imperial:82ft; Tape Length - Metric:25m; Tape Type:Sealing RoHS Compliant: Yes

SEALING TAPE, PVC, 82FT X 0.24"; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Black; Roll Length - Imperial:82ft; Roll Length - Metric:25m; Tape Length - Imperial:82ft; Tape Length - Metric:25m; Tape Type:Sealing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 27T6146
Product Name Sealing Tape, Pvc, 82Ft X 0.24; Adhesive Type Multicomp Pro
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Kwiky Dot™ Discs - KD01000 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Economy Purpose Duct Tape - 219 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Duct; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details
Fusion Tape - 605262-2 - TE Connectivity
Specs
Type Adhesive Tape
View Details
4 suppliers