multicomp PRO Cable Tie, 1M, Stainless Steel, 595Lb; Cable Tie Material Multicomp Pro PP002297

Description
CABLE TIE, 1M, STAINLESS STEEL, 595LB; Cable Tie Material:Stainless Steel; Cable Tie Length:1m; Cable Tie Width:12mm; Cable Bundle Diameter Max:299mm; Cable Tie Type:Ball Lock; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 1M, STAINLESS STEEL, 595LB; Cable Tie Material:Stainless Steel; Cable Tie Length:1m; Cable Tie Width:12mm; Cable Bundle Diameter Max:299mm; Cable Tie Type:Ball Lock; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 1M, Stainless Steel, 595Lb; Cable Tie Material Multicomp Pro - 71AC1852 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 1M, Stainless Steel, 595Lb; Cable Tie Material Multicomp Pro
71AC1852
Cable Tie, 1M, Stainless Steel, 595Lb; Cable Tie Material Multicomp Pro 71AC1852
CABLE TIE, 1M, STAINLESS STEEL, 595LB; Cable Tie Material:Stainless Steel; Cable Tie Length:1m; Cable Tie Width:12mm; Cable Bundle Diameter Max:299mm; Cable Tie Type:Ball Lock; Product Range:- RoHS Compliant: Yes

CABLE TIE, 1M, STAINLESS STEEL, 595LB; Cable Tie Material:Stainless Steel; Cable Tie Length:1m; Cable Tie Width:12mm; Cable Bundle Diameter Max:299mm; Cable Tie Type:Ball Lock; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 71AC1852
Product Name Cable Tie, 1M, Stainless Steel, 595Lb; Cable Tie Material Multicomp Pro
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details