multicomp PRO Cable Tie, 360Mm, Stainless Steel, 595Lb; Cable Tie Material Multicomp Pro PP002289

Description
CABLE TIE, 360MM, STAINLESS STEEL, 595LB; Cable Tie Material:Stainless Steel; Cable Tie Length:360mm; Cable Tie Width:12mm; Cable Bundle Diameter Max:95mm; Cable Tie Type:Ball Lock; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 360MM, STAINLESS STEEL, 595LB; Cable Tie Material:Stainless Steel; Cable Tie Length:360mm; Cable Tie Width:12mm; Cable Bundle Diameter Max:95mm; Cable Tie Type:Ball Lock; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 360Mm, Stainless Steel, 595Lb; Cable Tie Material Multicomp Pro - 71AC1844 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 360Mm, Stainless Steel, 595Lb; Cable Tie Material Multicomp Pro
71AC1844
Cable Tie, 360Mm, Stainless Steel, 595Lb; Cable Tie Material Multicomp Pro 71AC1844
CABLE TIE, 360MM, STAINLESS STEEL, 595LB; Cable Tie Material:Stainless Steel; Cable Tie Length:360mm; Cable Tie Width:12mm; Cable Bundle Diameter Max:95mm; Cable Tie Type:Ball Lock; Product Range:- RoHS Compliant: Yes

CABLE TIE, 360MM, STAINLESS STEEL, 595LB; Cable Tie Material:Stainless Steel; Cable Tie Length:360mm; Cable Tie Width:12mm; Cable Bundle Diameter Max:95mm; Cable Tie Type:Ball Lock; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 71AC1844
Product Name Cable Tie, 360Mm, Stainless Steel, 595Lb; Cable Tie Material Multicomp Pro
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details