multicomp PRO Cable Tie, 840Mm, Stainless Steel, 250Lb; Cable Tie Material Multicomp Pro PP002286

Description
CABLE TIE, 840MM, STAINLESS STEEL, 250LB; Cable Tie Material:Stainless Steel; Cable Tie Length:840mm; Cable Tie Width:8mm; Cable Bundle Diameter Max:254mm; Cable Tie Type:Ball Lock; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 840MM, STAINLESS STEEL, 250LB; Cable Tie Material:Stainless Steel; Cable Tie Length:840mm; Cable Tie Width:8mm; Cable Bundle Diameter Max:254mm; Cable Tie Type:Ball Lock; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 840Mm, Stainless Steel, 250Lb; Cable Tie Material Multicomp Pro - 71AC1841 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 840Mm, Stainless Steel, 250Lb; Cable Tie Material Multicomp Pro
71AC1841
Cable Tie, 840Mm, Stainless Steel, 250Lb; Cable Tie Material Multicomp Pro 71AC1841
CABLE TIE, 840MM, STAINLESS STEEL, 250LB; Cable Tie Material:Stainless Steel; Cable Tie Length:840mm; Cable Tie Width:8mm; Cable Bundle Diameter Max:254mm; Cable Tie Type:Ball Lock; Product Range:- RoHS Compliant: Yes

CABLE TIE, 840MM, STAINLESS STEEL, 250LB; Cable Tie Material:Stainless Steel; Cable Tie Length:840mm; Cable Tie Width:8mm; Cable Bundle Diameter Max:254mm; Cable Tie Type:Ball Lock; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 71AC1841
Product Name Cable Tie, 840Mm, Stainless Steel, 250Lb; Cable Tie Material Multicomp Pro
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details