multicomp PRO Cable Tie, 200Mm, Stainless Steel, 250Lb; Cable Tie Material Multicomp Pro PP002280

Description
CABLE TIE, 200MM, STAINLESS STEEL, 250LB; Cable Tie Material:Stainless Steel; Cable Tie Length:200mm; Cable Tie Width:8mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Ball Lock; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 200MM, STAINLESS STEEL, 250LB; Cable Tie Material:Stainless Steel; Cable Tie Length:200mm; Cable Tie Width:8mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Ball Lock; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 200Mm, Stainless Steel, 250Lb; Cable Tie Material Multicomp Pro - 71AC1835 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 200Mm, Stainless Steel, 250Lb; Cable Tie Material Multicomp Pro
71AC1835
Cable Tie, 200Mm, Stainless Steel, 250Lb; Cable Tie Material Multicomp Pro 71AC1835
CABLE TIE, 200MM, STAINLESS STEEL, 250LB; Cable Tie Material:Stainless Steel; Cable Tie Length:200mm; Cable Tie Width:8mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Ball Lock; Product Range:- RoHS Compliant: Yes

CABLE TIE, 200MM, STAINLESS STEEL, 250LB; Cable Tie Material:Stainless Steel; Cable Tie Length:200mm; Cable Tie Width:8mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Ball Lock; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 71AC1835
Product Name Cable Tie, 200Mm, Stainless Steel, 250Lb; Cable Tie Material Multicomp Pro
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-211 - TE Connectivity
Specs
Material Stainless Steel
Length 5 inch (127 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details