multicomp PRO Cable Tie, 360Mm, Stainless Steel, 100Lb; Cable Tie Material Multicomp Pro PP002272

Description
CABLE TIE, 360MM, STAINLESS STEEL, 100LB; Cable Tie Material:Stainless Steel; Cable Tie Length:360mm; Cable Tie Width:4.5mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Ball Lock; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 360MM, STAINLESS STEEL, 100LB; Cable Tie Material:Stainless Steel; Cable Tie Length:360mm; Cable Tie Width:4.5mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Ball Lock; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 360Mm, Stainless Steel, 100Lb; Cable Tie Material Multicomp Pro - 71AC1827 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 360Mm, Stainless Steel, 100Lb; Cable Tie Material Multicomp Pro
71AC1827
Cable Tie, 360Mm, Stainless Steel, 100Lb; Cable Tie Material Multicomp Pro 71AC1827
CABLE TIE, 360MM, STAINLESS STEEL, 100LB; Cable Tie Material:Stainless Steel; Cable Tie Length:360mm; Cable Tie Width:4.5mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Ball Lock; Product Range:- RoHS Compliant: Yes

CABLE TIE, 360MM, STAINLESS STEEL, 100LB; Cable Tie Material:Stainless Steel; Cable Tie Length:360mm; Cable Tie Width:4.5mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Ball Lock; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 71AC1827
Product Name Cable Tie, 360Mm, Stainless Steel, 100Lb; Cable Tie Material Multicomp Pro
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-216 - TE Connectivity
Specs
Material Stainless Steel
Length 24.41 inch (620 mm)
View Details
Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers