multicomp PRO Cable Tie, 250Mm, Stainless Steel, 100Lb; Cable Tie Material Multicomp Pro PP002270

Description
CABLE TIE, 250MM, STAINLESS STEEL, 100LB; Cable Tie Material:Stainless Steel; Cable Tie Length:250mm; Cable Tie Width:4.5mm; Cable Bundle Diameter Max:60mm; Cable Tie Type:Ball Lock; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 250MM, STAINLESS STEEL, 100LB; Cable Tie Material:Stainless Steel; Cable Tie Length:250mm; Cable Tie Width:4.5mm; Cable Bundle Diameter Max:60mm; Cable Tie Type:Ball Lock; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 250Mm, Stainless Steel, 100Lb; Cable Tie Material Multicomp Pro - 71AC1825 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 250Mm, Stainless Steel, 100Lb; Cable Tie Material Multicomp Pro
71AC1825
Cable Tie, 250Mm, Stainless Steel, 100Lb; Cable Tie Material Multicomp Pro 71AC1825
CABLE TIE, 250MM, STAINLESS STEEL, 100LB; Cable Tie Material:Stainless Steel; Cable Tie Length:250mm; Cable Tie Width:4.5mm; Cable Bundle Diameter Max:60mm; Cable Tie Type:Ball Lock; Product Range:- RoHS Compliant: Yes

CABLE TIE, 250MM, STAINLESS STEEL, 100LB; Cable Tie Material:Stainless Steel; Cable Tie Length:250mm; Cable Tie Width:4.5mm; Cable Bundle Diameter Max:60mm; Cable Tie Type:Ball Lock; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 71AC1825
Product Name Cable Tie, 250Mm, Stainless Steel, 100Lb; Cable Tie Material Multicomp Pro
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details