multicomp PRO Cable Tie, 152Mm, Stainless Steel, 100Lb; Cable Tie Material Multicomp Pro PP002268

Description
CABLE TIE, 152MM, STAINLESS STEEL, 100LB; Cable Tie Material:Stainless Steel; Cable Tie Length:152mm; Cable Tie Width:4.5mm; Cable Bundle Diameter Max:25mm; Cable Tie Type:Ball Lock; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 152MM, STAINLESS STEEL, 100LB; Cable Tie Material:Stainless Steel; Cable Tie Length:152mm; Cable Tie Width:4.5mm; Cable Bundle Diameter Max:25mm; Cable Tie Type:Ball Lock; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 152Mm, Stainless Steel, 100Lb; Cable Tie Material Multicomp Pro - 71AC1823 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 152Mm, Stainless Steel, 100Lb; Cable Tie Material Multicomp Pro
71AC1823
Cable Tie, 152Mm, Stainless Steel, 100Lb; Cable Tie Material Multicomp Pro 71AC1823
CABLE TIE, 152MM, STAINLESS STEEL, 100LB; Cable Tie Material:Stainless Steel; Cable Tie Length:152mm; Cable Tie Width:4.5mm; Cable Bundle Diameter Max:25mm; Cable Tie Type:Ball Lock; Product Range:- RoHS Compliant: Yes

CABLE TIE, 152MM, STAINLESS STEEL, 100LB; Cable Tie Material:Stainless Steel; Cable Tie Length:152mm; Cable Tie Width:4.5mm; Cable Bundle Diameter Max:25mm; Cable Tie Type:Ball Lock; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 71AC1823
Product Name Cable Tie, 152Mm, Stainless Steel, 100Lb; Cable Tie Material Multicomp Pro
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details