multicomp PRO Cable Tie, 344.1Mm, Nylon 6.6, 150Lb; Cable Tie Material Multicomp Pro PP002265

Description
CABLE TIE, 344.1MM, NYLON 6.6, 150LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:344.1mm; Cable Tie Width:12.8mm; Cable Bundle Diameter Max:33mm; Cable Tie Type:Dual Lock; Product Range:MP Dual Loop Cable Ties RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 344.1MM, NYLON 6.6, 150LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:344.1mm; Cable Tie Width:12.8mm; Cable Bundle Diameter Max:33mm; Cable Tie Type:Dual Lock; Product Range:MP Dual Loop Cable Ties RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 344.1Mm, Nylon 6.6, 150Lb; Cable Tie Material Multicomp Pro - 01AH6145 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 344.1Mm, Nylon 6.6, 150Lb; Cable Tie Material Multicomp Pro
01AH6145
Cable Tie, 344.1Mm, Nylon 6.6, 150Lb; Cable Tie Material Multicomp Pro 01AH6145
CABLE TIE, 344.1MM, NYLON 6.6, 150LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:344.1mm; Cable Tie Width:12.8mm; Cable Bundle Diameter Max:33mm; Cable Tie Type:Dual Lock; Product Range:MP Dual Loop Cable Ties RoHS Compliant: Yes

CABLE TIE, 344.1MM, NYLON 6.6, 150LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:344.1mm; Cable Tie Width:12.8mm; Cable Bundle Diameter Max:33mm; Cable Tie Type:Dual Lock; Product Range:MP Dual Loop Cable Ties RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 01AH6145
Product Name Cable Tie, 344.1Mm, Nylon 6.6, 150Lb; Cable Tie Material Multicomp Pro
Length 13.55 inch (344 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details