multicomp PRO Split Loom, Pe, 30.5M, Black; Sleeving / Tubing Type Multicomp Pro PP002246

Description
SPLIT LOOM, PE, 30.5M, BLACK; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Black; Internal Diameter:39.5mm; Length - Metric:30.5m; Length - Imperial:100ft; Wrap Color:Black RoHS Compliant: Yes
Description
SPLIT LOOM, PE, 30.5M, BLACK; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Black; Internal Diameter:39.5mm; Length - Metric:30.5m; Length - Imperial:100ft; Wrap Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Split Loom, Pe, 30.5M, Black; Sleeving / Tubing Type Multicomp Pro - 70AC8980 - Newark, An Avnet Company
Chicago, IL, United States
Split Loom, Pe, 30.5M, Black; Sleeving / Tubing Type Multicomp Pro
70AC8980
Split Loom, Pe, 30.5M, Black; Sleeving / Tubing Type Multicomp Pro 70AC8980
SPLIT LOOM, PE, 30.5M, BLACK; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Black; Internal Diameter:39.5mm; Length - Metric:30.5m; Length - Imperial:100ft; Wrap Color:Black RoHS Compliant: Yes

SPLIT LOOM, PE, 30.5M, BLACK; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Black; Internal Diameter:39.5mm; Length - Metric:30.5m; Length - Imperial:100ft; Wrap Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 70AC8980
Product Name Split Loom, Pe, 30.5M, Black; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing; Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-2122-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details