multicomp PRO Split Loom, Pe, 30.5M, Black; Sleeving / Tubing Type Multicomp Pro PP002240

Description
SPLIT LOOM, PE, 30.5M, BLACK; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Black; Internal Diameter:10.7mm; Length - Metric:30.5m; Length - Imperial:100ft; Wrap Color:Black RoHS Compliant: Yes
Datasheet
Description
SPLIT LOOM, PE, 30.5M, BLACK; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Black; Internal Diameter:10.7mm; Length - Metric:30.5m; Length - Imperial:100ft; Wrap Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Split Loom, Pe, 30.5M, Black; Sleeving / Tubing Type Multicomp Pro - 70AC8974 - Newark, An Avnet Company
Chicago, IL, United States
Split Loom, Pe, 30.5M, Black; Sleeving / Tubing Type Multicomp Pro
70AC8974
Split Loom, Pe, 30.5M, Black; Sleeving / Tubing Type Multicomp Pro 70AC8974
SPLIT LOOM, PE, 30.5M, BLACK; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Black; Internal Diameter:10.7mm; Length - Metric:30.5m; Length - Imperial:100ft; Wrap Color:Black RoHS Compliant: Yes

SPLIT LOOM, PE, 30.5M, BLACK; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Black; Internal Diameter:10.7mm; Length - Metric:30.5m; Length - Imperial:100ft; Wrap Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 70AC8974
Product Name Split Loom, Pe, 30.5M, Black; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing; Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-3/4-01-SS30M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details