multicomp PRO Cable Tie, 400.1Mm, Nylon 6.6, 120Lb; Cable Tie Material Multicomp Pro PP002229

Description
CABLE TIE, 400.1MM, NYLON 6.6, 120LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:400.1mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:103.1mm; Cable Tie Type:Mounting Hole RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 400.1MM, NYLON 6.6, 120LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:400.1mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:103.1mm; Cable Tie Type:Mounting Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 400.1Mm, Nylon 6.6, 120Lb; Cable Tie Material Multicomp Pro - 01AH6139 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 400.1Mm, Nylon 6.6, 120Lb; Cable Tie Material Multicomp Pro
01AH6139
Cable Tie, 400.1Mm, Nylon 6.6, 120Lb; Cable Tie Material Multicomp Pro 01AH6139
CABLE TIE, 400.1MM, NYLON 6.6, 120LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:400.1mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:103.1mm; Cable Tie Type:Mounting Hole RoHS Compliant: Yes

CABLE TIE, 400.1MM, NYLON 6.6, 120LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:400.1mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:103.1mm; Cable Tie Type:Mounting Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 01AH6139
Product Name Cable Tie, 400.1Mm, Nylon 6.6, 120Lb; Cable Tie Material Multicomp Pro
Length 15.75 inch (400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Cable Ties - 2-160975-2 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 7.87 inch (200 mm)
View Details