multicomp PRO Cable Tie, 221Mm, Nylon 6.6, 120Lb; Cable Tie Material Multicomp Pro PP002224

Description
CABLE TIE, 221MM, NYLON 6.6, 120LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:221mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:52.3mm; Cable Tie Type:Light-Heavy RoHS Compliant: Yes
Description
CABLE TIE, 221MM, NYLON 6.6, 120LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:221mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:52.3mm; Cable Tie Type:Light-Heavy RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Tie, 221mm, made from Nylon 6.6, has a tensile strength of 120 lbs, making it suitable for heavy-duty applications. It operates effectively within a temperature range of -40°F to +185°F and has a flammability rating of UL 94V-2. The maximum bundle diameter it can accommodate is 52.3mm, and its width is 7.6mm. This product is RoHS compliant, ensuring it meets environmental standards. The three-tooth pawl design locks the tie securely, providing reliable performance in various applications.

Datasheet Summary
Powered by GS/AI

The Cable Tie, 221mm, made from Nylon 6.6, has a tensile strength of 120 lbs, making it suitable for heavy-duty applications. It operates effectively within a temperature range of -40°F to +185°F and has a flammability rating of UL 94V-2. The maximum bundle diameter it can accommodate is 52.3mm, and its width is 7.6mm. This product is RoHS compliant, ensuring it meets environmental standards. The three-tooth pawl design locks the tie securely, providing reliable performance in various applications.

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 221Mm, Nylon 6.6, 120Lb; Cable Tie Material Multicomp Pro - 01AH6135 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 221Mm, Nylon 6.6, 120Lb; Cable Tie Material Multicomp Pro
01AH6135
Cable Tie, 221Mm, Nylon 6.6, 120Lb; Cable Tie Material Multicomp Pro 01AH6135
CABLE TIE, 221MM, NYLON 6.6, 120LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:221mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:52.3mm; Cable Tie Type:Light-Heavy RoHS Compliant: Yes

CABLE TIE, 221MM, NYLON 6.6, 120LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:221mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:52.3mm; Cable Tie Type:Light-Heavy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 01AH6135
Product Name Cable Tie, 221Mm, Nylon 6.6, 120Lb; Cable Tie Material Multicomp Pro
Length 8.7 inch (221 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details