multicomp PRO Cable Tie, 192.1Mm, Nylon 6.6, 50Lb; Cable Tie Material Multicomp Pro PP002215

Description
CABLE TIE, 192.1MM, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:192.1mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:47.6mm; Cable Tie Type:Standard; Product Range:MP Standard 50lb. Cable TiesRoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 192.1MM, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:192.1mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:47.6mm; Cable Tie Type:Standard; Product Range:MP Standard 50lb. Cable TiesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 192.1Mm, Nylon 6.6, 50Lb; Cable Tie Material Multicomp Pro - 70AC8949 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 192.1Mm, Nylon 6.6, 50Lb; Cable Tie Material Multicomp Pro
70AC8949
Cable Tie, 192.1Mm, Nylon 6.6, 50Lb; Cable Tie Material Multicomp Pro 70AC8949
CABLE TIE, 192.1MM, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:192.1mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:47.6mm; Cable Tie Type:Standard; Product Range:MP Standard 50lb. Cable TiesRoHS Compliant: Yes

CABLE TIE, 192.1MM, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:192.1mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:47.6mm; Cable Tie Type:Standard; Product Range:MP Standard 50lb. Cable TiesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 70AC8949
Product Name Cable Tie, 192.1Mm, Nylon 6.6, 50Lb; Cable Tie Material Multicomp Pro
Length 7.56 inch (192 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details