multicomp PRO Cable Tie, 192.1Mm, Nylon 6.6, 50Lb; Cable Tie Material Multicomp Pro PP002214

Description
CABLE TIE, 192.1MM, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:192.1mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:47.6mm; Cable Tie Type:Standard; Product Range:MP Standard 50lb. Cable TiesRoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 192.1MM, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:192.1mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:47.6mm; Cable Tie Type:Standard; Product Range:MP Standard 50lb. Cable TiesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 192.1Mm, Nylon 6.6, 50Lb; Cable Tie Material Multicomp Pro - 01AH6127 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 192.1Mm, Nylon 6.6, 50Lb; Cable Tie Material Multicomp Pro
01AH6127
Cable Tie, 192.1Mm, Nylon 6.6, 50Lb; Cable Tie Material Multicomp Pro 01AH6127
CABLE TIE, 192.1MM, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:192.1mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:47.6mm; Cable Tie Type:Standard; Product Range:MP Standard 50lb. Cable TiesRoHS Compliant: Yes

CABLE TIE, 192.1MM, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:192.1mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:47.6mm; Cable Tie Type:Standard; Product Range:MP Standard 50lb. Cable TiesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 01AH6127
Product Name Cable Tie, 192.1Mm, Nylon 6.6, 50Lb; Cable Tie Material Multicomp Pro
Length 7.56 inch (192 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details