multicomp PRO Cable Tie, 225.4Mm, Nylon 6.6, 40Lb; Cable Tie Material Multicomp Pro PP002203

Description
CABLE TIE, 225.4MM, NYLON 6.6, 40LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:225.4mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:60.3mm; Cable Tie Type:Intermediate RoHS Compliant: Yes
Description
CABLE TIE, 225.4MM, NYLON 6.6, 40LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:225.4mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:60.3mm; Cable Tie Type:Intermediate RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 225.4Mm, Nylon 6.6, 40Lb; Cable Tie Material Multicomp Pro - 70AC8937 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 225.4Mm, Nylon 6.6, 40Lb; Cable Tie Material Multicomp Pro
70AC8937
Cable Tie, 225.4Mm, Nylon 6.6, 40Lb; Cable Tie Material Multicomp Pro 70AC8937
CABLE TIE, 225.4MM, NYLON 6.6, 40LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:225.4mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:60.3mm; Cable Tie Type:Intermediate RoHS Compliant: Yes

CABLE TIE, 225.4MM, NYLON 6.6, 40LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:225.4mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:60.3mm; Cable Tie Type:Intermediate RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 70AC8937
Product Name Cable Tie, 225.4Mm, Nylon 6.6, 40Lb; Cable Tie Material Multicomp Pro
Length 8.87 inch (225 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details