multicomp PRO Cable Tie, 225.4Mm, Nylon 6.6, 40Lb; Cable Tie Material Multicomp Pro PP002202

Description
CABLE TIE, 225.4MM, NYLON 6.6, 40LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:225.4mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:60.3mm; Cable Tie Type:Intermediate RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 225.4MM, NYLON 6.6, 40LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:225.4mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:60.3mm; Cable Tie Type:Intermediate RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 225.4Mm, Nylon 6.6, 40Lb; Cable Tie Material Multicomp Pro - 01AH6117 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 225.4Mm, Nylon 6.6, 40Lb; Cable Tie Material Multicomp Pro
01AH6117
Cable Tie, 225.4Mm, Nylon 6.6, 40Lb; Cable Tie Material Multicomp Pro 01AH6117
CABLE TIE, 225.4MM, NYLON 6.6, 40LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:225.4mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:60.3mm; Cable Tie Type:Intermediate RoHS Compliant: Yes

CABLE TIE, 225.4MM, NYLON 6.6, 40LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:225.4mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:60.3mm; Cable Tie Type:Intermediate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 01AH6117
Product Name Cable Tie, 225.4Mm, Nylon 6.6, 40Lb; Cable Tie Material Multicomp Pro
Length 8.87 inch (225 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details