TE Connectivity Cable Ties 4-160967-1

Description
Body Features Color : Natural Material : Polyamide 6.6 GF Dimensions Bundle Range Diameter : 21 MM  [.82 INCH ] Length : 98 MM  [3.9 INCH ] Thickness : 1 MM  [.039 INCH ] Width : 2.5 MM  [.098 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Product Type : Cable Tie Tensile Strength (LBF) : 18.5 Tensile Strength (NEWT) : 82
Request a Quote Datasheet
Description
Body Features Color : Natural Material : Polyamide 6.6 GF Dimensions Bundle Range Diameter : 21 MM  [.82 INCH ] Length : 98 MM  [3.9 INCH ] Thickness : 1 MM  [.039 INCH ] Width : 2.5 MM  [.098 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Product Type : Cable Tie Tensile Strength (LBF) : 18.5 Tensile Strength (NEWT) : 82
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 4-160967-1 - TE Connectivity
Berwyn, PA, United States
Cable Ties
4-160967-1
Cable Ties 4-160967-1
Body Features Color : Natural Material : Polyamide 6.6 GF Dimensions Bundle Range Diameter : 21 MM  [.82 INCH ] Length : 98 MM  [3.9 INCH ] Thickness : 1 MM  [.039 INCH ] Width : 2.5 MM  [.098 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Product Type : Cable Tie Tensile Strength (LBF) : 18.5 Tensile Strength (NEWT) : 82

Body Features


  • Color : Natural
  • Material : Polyamide 6.6 GF

Dimensions


  • Bundle Range Diameter : 21 MM  [.82 INCH ]
  • Length : 98 MM  [3.9 INCH ]
  • Thickness : 1 MM  [.039 INCH ]
  • Width : 2.5 MM  [.098 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Cable Tie Style : Standard
  • Product Type : Cable Tie
  • Tensile Strength (LBF) : 18.5
  • Tensile Strength (NEWT) : 82
Buy Now
Cable Ties and Zip Ties - A108012-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
A108012-ND
Cable Ties and Zip Ties A108012-ND
"Standard, Locking Natural 0.83"" (21.00mm) 0.098"" (2.50mm)"

"Standard, Locking Natural 0.83"" (21.00mm) 0.098"" (2.50mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Ties Cable Ties
Product Number 4-160967-1 A108012-ND
Product Name Cable Ties Cable Ties and Zip Ties
Length 3.86 inch (98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-160976-2 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 10.04 inch (255 mm)
View Details
Cable Ties - 2-604774-9 - TE Connectivity
Specs
Material Nylon
View Details
Cable Ties - 1-603231-9 - TE Connectivity
Specs
Material Nylon
Length 4.37 inch (111 mm)
View Details