multicomp PRO Cable Tie, 208Mm, Nylon 6.6, 18Lb; Cable Tie Material Multicomp Pro PP002200

Description
CABLE TIE, 208MM, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:208mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:55.5mm; Cable Tie Type:Miniature; Product Range:MP Miniature 18lb. Cable Ties RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 208MM, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:208mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:55.5mm; Cable Tie Type:Miniature; Product Range:MP Miniature 18lb. Cable Ties RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 208Mm, Nylon 6.6, 18Lb; Cable Tie Material Multicomp Pro - 01AH6116 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 208Mm, Nylon 6.6, 18Lb; Cable Tie Material Multicomp Pro
01AH6116
Cable Tie, 208Mm, Nylon 6.6, 18Lb; Cable Tie Material Multicomp Pro 01AH6116
CABLE TIE, 208MM, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:208mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:55.5mm; Cable Tie Type:Miniature; Product Range:MP Miniature 18lb. Cable Ties RoHS Compliant: Yes

CABLE TIE, 208MM, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:208mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:55.5mm; Cable Tie Type:Miniature; Product Range:MP Miniature 18lb. Cable Ties RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 01AH6116
Product Name Cable Tie, 208Mm, Nylon 6.6, 18Lb; Cable Tie Material Multicomp Pro
Length 8.19 inch (208 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details